VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 32-bit Microcontrollers - MCU Piccolo 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, CLA, PGAs, SDFM 100-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 128 KB Flash, InstaSPIN-FOC, CLB, PGAs, SDFM 100-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 128 KB Flash, InstaSPIN-FOC, CLB, PGAs, SDFM 64-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 128 KB Flash, PGAs, SDFM 100-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 128 KB Flash, PGAs, SDFM 64-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, CLA, InstaSPIN-FOC, CLB, PGAs, SDFM 100-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, CLA, InstaSPIN-FOC, CLB, PGAs, SDFM 64-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, CLA, PGAs, SDFM 100-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, CLA, PGAs, SDFM 64-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, PGAs, SDFM 100-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, PGAs, SDFM 64-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU POTENZA | |
| 32-bit Microcontrollers - MCU Quark D2000 32-Bit MCU 32MHz | |
| 32-bit Microcontrollers - MCU Quark SE C1000 MCU WLCSP Package | |
| 8-bit Microcontrollers - MCU 16kB flash, 1.25 kB RAM, 12b ADC, 2x DACs, 3 C temp sensor, SMBus bootloader | |
| 8-bit Microcontrollers - MCU 20MHz 128K Flash | |
| 8-bit Microcontrollers - MCU 20MHz 64K Flash | |
| 8-bit Microcontrollers - MCU 32kB flash, 2.25 kB RAM, 12b ADC, 2x DACs | |
| 8-bit Microcontrollers - MCU 32kB flash, 2.25 kB RAM, 14b ADC, 4x DACs, 3 C temp sensor, SMBus bootloader | |
| 8-bit Microcontrollers - MCU 50MHz 256K Flash | |
| 8-bit Microcontrollers - MCU 50MHz 256KB Flash 16KB SRAM w/EMAC XT | |
| 8-bit Microcontrollers - MCU 50MHz 256KB Flash 16KB SRAM w/EMAC | |
| 8-bit Microcontrollers - MCU 50MHz 256KB Flash 16KB SRAM XTEMP | |
| 8-bit Microcontrollers - MCU 50MHz 64Kb Flash | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 16 kB flash 2 kB RAM 8-bit Universal Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 16 kB flash 4 kB RAM 8-bit Sleepy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 2 kB flash 0.25 kB RAM 8-bit Sleepy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 32 kB flash 4 kB RAM 8-bit Sleepy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 4 kB flash 0.5 kB RAM 8-bit Sleepy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 64 kB flash 4 kB RAM 8-bit Sleepy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Sleepy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 2 kB RAM 8-bit Universal Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 48 MHz 32 kB flash 2 kB RAM 8-bit Universal Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 48 MHz 40 kB flash 3 kB RAM 8-bit Universal Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 48 MHz 64 kB flash 4 kB RAM 8-bit Universal Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 50 MHz 16 kB flash 2.25 kB RAM 8-bit Busy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 50 MHz 32 kB flash 2.25 kB RAM 8-bit Busy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 50 MHz 64 kB flash 4.25 kB RAM 8-bit Busy Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 75 MHz 16 kB flash 1.25 kB RAM 8-bit Laser Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 75 MHz 32 kB flash 2.25 kB RAM 8-bit Laser Bee MCU | |
| 8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU | |
| 8-bit Microcontrollers - MCU Laser Bee 1, 16 KB Flash, 1280 bytes RAM, 20 Digital Port I/Os (Total) | |
| 8-bit Microcontrollers - MCU Laser Bee 1, 32 KB Flash, 1280 bytes RAM, 20 Digital Port I/Os (Total) | |
| 8-bit Microcontrollers - MCU Laser Bee 1, 32 KB Flash, 2304 bytes RAM, 20 Digital Port I/Os (Total) | |
| 8-bit Microcontrollers - MCU Laser Bee 1, 32 KB Flash, 2304 bytes RAM, 29 Digital Port I/Os (Total) | |
| 8-bit Microcontrollers - MCU Laser Bee 1, 64 KB Flash, 4352 bytes RAM, 29 Digital Port I/Os (Total) | |
| 8-bit Microcontrollers - MCU Laser Bee Microcontroller IC 8-Bit 72MHz 16KB 24-QFN | |
| 8-bit Microcontrollers - MCU Laser Bee Microcontroller IC 8-Bit 72MHz 32KB 24-QFN | |
| 8-bit Microcontrollers - MCU Laser Bee Microcontroller IC 8-Bit 72MHz 64KB 24-QFN | |
| 8-bit Microcontrollers - MCU Laser Bee Microcontroller IC 8-Bit 72MHz 64KB 32-QFN | |
| 8-bit Microcontrollers - MCU USB, 64kB/4352B RAM, 10b Diff-ADC | |
| 8-bit Microcontrollers - MCU ZGATE EMBEDDED SECURITY MCU | |
| 8-bit Microcontrollers - MCU | |
| ARM Microcontrollers - MCU 128kB Flash, 48MHz, DMA | |
| ARM Microcontrollers - MCU Arm CM0+, 128K Flash, 17K RAM, max core frequency 48MHz, eDMA, ISELED, FlexIO, 48LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU Arm CM0+, 256K Flash, 25K RAM, max core frequency 48MHz, eDMA, ISELED, FlexIO, 48LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU Arm CM4F, 256K Flash, 32K RAM, max core frequency 112MHz, eDMA, ISELED, FlexIO, 64LQFP, Ta -40 to 105C | |
| ARM Microcontrollers - MCU AUMENTO | |
| ARM Microcontrollers - MCU Concerto MCU | |
| ARM Microcontrollers - MCU Concerto MicroCntlr | |
| ARM Microcontrollers - MCU Concerto Microcntrlr | |
| ARM Microcontrollers - MCU Concerto Microcontroller 144-HTQFP -40 to 125 | |
| ARM Microcontrollers - MCU Concerto Microcontroller | |
| ARM Microcontrollers - MCU S32K116 32 QFN | |
| ARM Microcontrollers - MCU S32K116 32-bit MCU, ARM | |
| ARM Microcontrollers - MCU S32K116 48 LQFP | |
| ARM Microcontrollers - MCU S32K116, M0+, Flash 128K | |
| ARM Microcontrollers - MCU S32K118, 48LQFP | |
| ARM Microcontrollers - MCU S32K118, 64 LQFP | |
| ARM Microcontrollers - MCU S32K118, M0+, Flash 256K | |
| ARM Microcontrollers - MCU S32K142 100 LQFP | |
| ARM Microcontrollers - MCU S32K142 32-bit MCU, ARM | |
| ARM Microcontrollers - MCU S32K142 48 LQFP | |
| ARM Microcontrollers - MCU S32K142 64 LQFP | |
| ARM Microcontrollers - MCU S32K142, M4F, Flash 256K | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 64MHz, 105 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 64MHz, 125 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 64MHz, 85 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 64MHz, 85 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 64MHz, Security, 125 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, 64KB RAM, 105 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, 64KB RAM, 125 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, 64KB RAM, 85 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, 64KB RAM, 85 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, 85 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 105 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 105 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 125 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 125 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 85 C, LQFP 100 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, Security, CAN-FD, FlexIO, 85 C, LQFP 64 | |
| ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM | |
| ARM Microcontrollers - MCU S32K144 48 LQFP | |
| ARM Microcontrollers - MCU S32K144, 100 MAPBGA | |
| ARM Microcontrollers - MCU S32K144, M4F , Flash 512 | |
| ARM Microcontrollers - MCU S32K144, M4F, Flash 512K |
| << Prev | Next >> |