IC MCU 32BIT ROMLESS 208LQFP Product overview: LPC54018JBD208E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54018JBD208E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
LPC54018 - 32-bit ARM Cortex-M4
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322727-LPC54018JBD2
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
Other Part Number: 2156-LPC54018JBD208E
Base Product Number: LPC54018
Moisture Sensitivity Level (MSL): Vendor Undefined
IC MCU 32BIT ROMLESS 208LQFP
MCU, ARM CORTEX-M4, 180MHZ, LQFP-208; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:208Pins; MCU RoHS Compliant: Yes
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP
ARM Microcontrollers - MCU LPC540xx
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC54018JBD208E | 568-13838-ND | LPC54018JBD208E | 1322727-LPC54018JBD208E | LPC54018JBD208E | 51AC9162 | LPC54018JBD208E | LPC54018JBD208E | LPC54018JBD208E | LPC54018JBD208E |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, Arm Cortex-M4, 180Mhz, Lqfp-208; Product Range Nxp | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||||
| RAM | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | |||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | |||||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |