NXP Semiconductors Microcontrollers LPC1549JBD100E

Description
ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-11348-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-11348-ND
Microcontrollers 568-11348-ND
ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340326-LPC1549JBD100E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340326-LPC1549JBD100E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340326-LPC1549JBD100E
Win Source Part Number: 1340326-LPC1549JBD10 0E Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: LPC15xx Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Standard Package: 90 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.4V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: LPC1549

Win Source Part Number: 1340326-LPC1549JBD100E
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: LPC15xx
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 76
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 36K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: LPC1549

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-LPC1549JBD100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LPC1549JBD100E
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LPC1549JBD100E
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LPC1549JBD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1549JBD100E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LPC1549JBD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1549JBD100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LPC1549JBD100E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1549JBD100E
Embedded - Microcontrollers LPC1549JBD100E
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LPC1549JBD100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1549JBD100E
Microcontrollers LPC1549JBD100E
ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1549JBD100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1549JBD100E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1549JBD100E
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC1549JBD100E
ARM Microcontrollers - MCU LPC1549JBD100E
ARM Microcontrollers - MCU Motion Control 32-bit Microcontroller based on ARM Cortex-M3

ARM Microcontrollers - MCU Motion Control 32-bit Microcontroller based on ARM Cortex-M3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-11348-ND 1340326-LPC1549JBD100E 685-LPC1549JBD100E LPC1549JBD100E LPC1549JBD100E LPC1549JBD100E LPC1549JBD100E
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 24x12b
RAM 36 KB 256 KB 36 KB 36 KB 36 KB
ROM 256 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers