Texas Instruments LM3S8530 Stellaris LM3S Microcontroller LM3S8530-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8530 Stellaris LM3S Microcontroller - LM3S8530-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8530 Stellaris LM3S Microcontroller
LM3S8530-IQC50-A2
LM3S8530 Stellaris LM3S Microcontroller LM3S8530-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1117-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1117-ND
Microcontrollers 726-1117-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S8530-IQC50-A2 - 1199424-LM3S8530-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8530-IQC50-A2
1199424-LM3S8530-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S8530-IQC50-A2 1199424-LM3S8530-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199424-LM3S8530-IQC 50-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LM3S8530 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 35 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199424-LM3S8530-IQC50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S8530
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 35
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - LM3S8530-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8530-IQC50-A2
Microcontrollers LM3S8530-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 32BIT 96KB FLASH 100LQFP - 815-LM3S8530-IQC50-A2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 96KB FLASH 100LQFP
815-LM3S8530-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP 815-LM3S8530-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8530-IQC50-A2
ARM Microcontrollers - MCU LM3S8530-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8530-IQC50-A2 726-1117-ND 1199424-LM3S8530-IQC50-A2 LM3S8530-IQC50-A2 815-LM3S8530-IQC50-A2 LM3S8530-IQC50-A2
Product Name LM3S8530 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S8530-IQC50-A2 Microcontrollers IC MCU 32BIT 96KB FLASH 100LQFP ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 64 KB 96 KB 64 KB 64 KB
ROM 96 KB
ROM Type Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers