IC MCU 16/32B 384KB FLASH 100QFP Product overview: M30853FHFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 384KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30853FHFP#U5 can be used for catalog matching and distributor lookup.
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
IC MCU 16/32B 384KB FLASH 100QFP
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-QFP
IC MCU 16/32B 384KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30853FHFP#U5 | M30853FHFP#U5-ND | M30853FHFP#U5 | M30853FHFP#U5 | M30853FHFP#U5 | M30853FHFP#U5 |
| Product Name | 384KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Package Type | Other; Tray | Other; 100-BQFP | QFP; Other; 100-BQFP | QFP; Other; 100-BQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |