Manufacturer: Renesas Electronics America
Win Source Part Number: 785007-M306NLFJGP#U3
Series: M16C M16C/60/6NL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 24MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: M306NLFJG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): MB90487BPMC; MB90483CPMC; MB90346ESPMC; MB90342CSPFV;
Introduction Date: September 03, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: M306NLFJGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306NLFJGP#U3 can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/60/6NL Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 512KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/6NL Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 512KB FLSH 100LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 100-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 785007-M306NLFJGP#U3 | 685-M306NLFJGP#U3 | M306NLFJGP#U3-ND | M306NLFJGP#U3 | M306NLFJGP#U3 | M306NLFJGP#U3 | M306NLFJGP#U3 |
| Product Name | Embedded - Embedded - Microcontrollers - M306NLFJGP#U3 | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 512 KB | 31 KB | 31 KB | 31 KB | 31 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |