Renesas Electronics Corporation Microcontrollers M3062LFGPFP#U5C

Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M3062LFGPFP#U5C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M3062LFGPFP#U5C-ND
Microcontrollers M3062LFGPFP#U5C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M3062LFGPFP#U5C - 020902-M3062LFGPFP#U5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M3062LFGPFP#U5C
020902-M3062LFGPFP#U5C
Embedded - Embedded - Microcontrollers - M3062LFGPFP#U5C 020902-M3062LFGPFP#U5C
Manufacturer: Renesas Electronics America Win Source Part Number: 020902-M3062LFGPFP#U 5C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M3062LFGP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90488BPF; MB90F591GPF; MB90549GPF-GS-347E1; MB90549GPF-GS-289-BN DE1; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 020902-M3062LFGPFP#U5C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M3062LFGP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): MB90488BPF; MB90F591GPF; MB90549GPF-GS-347E1; MB90549GPF-GS-289-BNDE1;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-M3062LFGPFP#U5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-M3062LFGPFP#U5C
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-M3062LFGPFP#U5C
IC MCU 16BIT 256KB FLASH 100QFP Product overview: M3062LFGPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3062LFGPFP#U5C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100QFP Product overview: M3062LFGPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3062LFGPFP#U5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M3062LFGPFP#U5C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M3062LFGPFP#U5C
Microcontrollers M3062LFGPFP#U5C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M3062LFGPFP#U5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M3062LFGPFP#U5C
Integrated Circuits (ICs) - Embedded - Microcontrollers M3062LFGPFP#U5C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M3062LFGPFP#U5C
16-bit Microcontrollers - MCU M3062LFGPFP#U5C
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 100-QFP

Buy Now Datasheet
Embedded - Microcontrollers - M3062LFGPFP#U5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M3062LFGPFP#U5C
Embedded - Microcontrollers M3062LFGPFP#U5C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - M3062LFGPFP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M3062LFGPFP#U5C
Microcontrollers M3062LFGPFP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Microcontrollers - M3062LFGPFP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M3062LFGPFP#U5C
Microcontrollers M3062LFGPFP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M3062LFGPFP#U5C-ND 020902-M3062LFGPFP#U5C 685-M3062LFGPFP#U5C M3062LFGPFP#U5C M3062LFGPFP#U5C M3062LFGPFP#U5C M3062LFGPFP#U5C M3062LFGPFP#U5C M3062LFGPFP#U5C
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M3062LFGPFP#U5C 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 24 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 20 KB 256 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C02244200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers