Manufacturer: Renesas Electronics America
Win Source Part Number: 020888-M30260F3AGP#U
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 39
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: M30260F3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MB90387PMT-G-246E1; MB90387PMT-GS-223E1;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC MCU 16BIT 24KB FLASH 48LFQFP Product overview: M30260F3AGP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F3AGP#U5A can be used for catalog matching and distributor lookup.
IC MCU 16BIT 24KB FLASH 48LFQFP
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 24KB FLASH 48LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 24K Pb-free 48-LQFP
IC MCU 16BIT 24KB FLASH 48LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 020888-M30260F3AGP#U5A | 685-M30260F3AGP#U5A | M30260F3AGP#U5A | M30260F3AGP#U5A | M30260F3AGP#U5A | M30260F3AGP#U5A | M30260F3AGP#U5A |
| Product Name | Embedded - Embedded - Microcontrollers - M30260F3AGP#U5A | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Life Cycle Stage | Active | Last Time Buy | Removed; Obsolete | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 24 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |