M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 384KB FLASH 100QFP
IC MCU 16BIT 384KB FLASH 100QFP
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30626FHPFP#U9C-ND | M30626FHPFP#U9C | M30626FHPFP#U9C | M30626FHPFP#U9C | M30626FHPFP#U9C |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 31 KB | 31 KB | 31 KB | ||
| ROM | 384 KB |