Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30855FJGP#U5 M30855FJGP#U5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 785010-M30855FJGP#U5 Series: M16C M32C/80/85 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M32C/80 Speed: 32MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 121 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 34x10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: M30855FJGP Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MCM16Z2BCPV20B1; MCM16Z2BVPV25B1; MCM16Z2BVPV25; S912XDT512J1VAG; Introduction Date: March 12, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 785010-M30855FJGP#U5 Series: M16C M32C/80/85 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M32C/80 Speed: 32MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 121 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 34x10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: M30855FJGP Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MCM16Z2BCPV20B1; MCM16Z2BVPV25B1; MCM16Z2BVPV25; S912XDT512J1VAG; Introduction Date: March 12, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30855FJGP#U5 - 785010-M30855FJGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30855FJGP#U5
785010-M30855FJGP#U5
Embedded - Embedded - Microcontrollers - M30855FJGP#U5 785010-M30855FJGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 785010-M30855FJGP#U5 Series: M16C M32C/80/85 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M32C/80 Speed: 32MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, WDT Number of I/O: 121 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 34x10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: M30855FJGP Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MCM16Z2BCPV20B1; MCM16Z2BVPV25B1; MCM16Z2BVPV25; S912XDT512J1VAG; Introduction Date: March 12, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 785010-M30855FJGP#U5
Series: M16C M32C/80/85
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M32C/80
Speed: 32MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 121
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 34x10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: M30855FJGP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): MCM16Z2BCPV20B1; MCM16Z2BVPV25B1; MCM16Z2BVPV25; S912XDT512J1VAG;
Introduction Date: March 12, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-M30855FJGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-M30855FJGP#U5
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-M30855FJGP#U5
IC MCU 16/32BIT 512KB 144LFQFP Product overview: M30855FJGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30855FJGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 144LFQFP Product overview: M30855FJGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30855FJGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30855FJGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30855FJGP#U5-ND
Microcontrollers M30855FJGP#U5-ND
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - M30855FJGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30855FJGP#U5
Embedded - Microcontrollers M30855FJGP#U5
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30855FJGP#U5
16-bit Microcontrollers - MCU M30855FJGP#U5
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 144-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30855FJGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30855FJGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30855FJGP#U5
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site
Microcontrollers - M30855FJGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30855FJGP#U5
Microcontrollers M30855FJGP#U5
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - M30855FJGP#U5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30855FJGP#U5
Microcontrollers M30855FJGP#U5
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 785010-M30855FJGP#U5 685-M30855FJGP#U5 M30855FJGP#U5-ND M30855FJGP#U5 M30855FJGP#U5 M30855FJGP#U5 M30855FJGP#U5 M30855FJGP#U5
Product Name Embedded - Embedded - Microcontrollers - M30855FJGP#U5 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 512 KB 24 KB 24 KB 24 KB 24 KB 24 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers