Manufacturer: NXP
Win Source Part Number: 206551-LPC1112LVFHI3
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 27
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-VFQFN Exposed Pad
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
ARM® Cortex®-M0 LPC1100LV Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 50MHz, CMOS, PQCC32
IC MCU 32BIT 16KB FLASH 32HVQFN Product overview: LPC1112LVFHI33/103 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1112LVFHI33/1
ARM Microcontrollers - MCU CortexM0 32bit 16KB
ARM® Cortex®-M0 LPC1100LV Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 16KB FLASH 32HVQFN
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 206551-LPC1112LVFHI33/103 | LPC1112LVFHI33/103-ND | LPC1112LVFHI33/103 | 685-LPC1112LVFHI33/103 | LPC1112LVFHI33/103 | LPC1112LVFHI33/103 | LPC1112LVFHI33/103 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC1112LVFHI33/103 | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | Active | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 16 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH |