IC MCU 32BIT 8KB FLASH 16TSSOP Product overview: LPC811M001JDH16FP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC811M001JDH16F
Manufacturer: NXP
Win Source Part Number: 206618-LPC811M001JDH
Packaging: Tube/Rail
Core Processor: ARM Cortex-M0+
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 30MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8
ARM® Cortex®-M0+ LPC81xM Microcontroller IC 32-Bit Single-Core 30MHz 8KB (8K x 8) FLASH 16-TSSOP
IC MCU 32BIT 8KB FLASH 16TSSOP
IC MCU 32BIT 8KB FLASH 16TSSOP
IC MCU 32BIT 8KB FLASH 16TSSOP
ARM Microcontrollers - MCU 32-bit ARM CortexM0+ Microcontroller
ARM® Cortex®-M0+ LPC81xM Microcontroller IC 32-Bit Single-Core 30MHz 8KB (8K x 8) FLASH 16-TSSOP
ARM® Cortex®-M0+ LPC81xM Microcontroller IC 32-Bit Single-Core 30MHz 8KB (8K x 8) FLASH 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC811M001JDH16FP | 206618-LPC811M001JDH16FP | 568-10434-5-ND | LPC811M001JDH16FP | LPC811M001JDH16FP | LPC811M001JDH16FP | LPC811M001JDH16FP | LPC811M001JDH16FP |
| Product Name | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC811M001JDH16FP | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | ||
| RAM | 2 KB | 8 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |