Texas Instruments LM3S8971 Stellaris LM3S Microcontroller LM3S8971-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8971 Stellaris LM3S Microcontroller - LM3S8971-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8971 Stellaris LM3S Microcontroller
LM3S8971-IQC50-A2
LM3S8971 Stellaris LM3S Microcontroller LM3S8971-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB 3.3V Embedded Microcontroller MCU
685-LM3S8971-IQC50-A2
50MHz 256KB 3.3V Embedded Microcontroller MCU 685-LM3S8971-IQC50-A2
32b ARM MCU 50MHz 256KB FLASH LQFP 3.3V Product overview: LM3S8971-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8971-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH LQFP 3.3V Product overview: LM3S8971-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8971-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S8971-IQC50-A2 - 779106-LM3S8971-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8971-IQC50-A2
779106-LM3S8971-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S8971-IQC50-A2 779106-LM3S8971-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 779106-LM3S8971-IQC5 0-A2 Series: Stellaris ARM Cortex-M3S 8000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S8971 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMC20N18A-ANT; STR755FV2T6; STM32F101VET6TR; MAX32621ICQ+W; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 779106-LM3S8971-IQC50-A2
Series: Stellaris ARM Cortex-M3S 8000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S8971
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMC20N18A-ANT; STR755FV2T6; STM32F101VET6TR; MAX32621ICQ+W;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - 296-24923-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24923-ND
Microcontrollers 296-24923-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8971-IQC50-A2
ARM Microcontrollers - MCU LM3S8971-IQC50-A2
ARM Microcontrollers - MCU LM3S8971

ARM Microcontrollers - MCU LM3S8971

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S8971-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S8971-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S8971-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S8971-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S8971-IQC50-A2
Embedded - Microcontrollers LM3S8971-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S8971-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8971-IQC50-A2
Microcontrollers LM3S8971-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - LM3S8971-IQC50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S8971-IQC50-A2
Microcontrollers LM3S8971-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8971-IQC50-A2 685-LM3S8971-IQC50-A2 779106-LM3S8971-IQC50-A2 296-24923-ND LM3S8971-IQC50-A2 LM3S8971-IQC50-A2 LM3S8971-IQC50-A2 LM3S8971-IQC50-A2 LM3S8971-IQC50-A2
Product Name LM3S8971 Stellaris LM3S Microcontroller 50MHz 256KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S8971-IQC50-A2 Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts 2.25 to 2.75 volts
Serial Interface SPI, CAN, Ethernet, IrDA, UART, USART, I2C CAN; SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details