Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU M30620FCPFP#U3C

Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-M30620FCPFP#U3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30620FCPFP#U3C
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30620FCPFP#U3C
IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U3C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30620FCPFP#U3C - 020893-M30620FCPFP#U3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30620FCPFP#U3C
020893-M30620FCPFP#U3C
Embedded - Embedded - Microcontrollers - M30620FCPFP#U3C 020893-M30620FCPFP#U3C
Manufacturer: Renesas Electronics America Win Source Part Number: 020893-M30620FCPFP#U 3C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 020893-M30620FCPFP#U3C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8

Buy Now Datasheet
Microcontrollers - M30620FCPFP#U3C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30620FCPFP#U3C-ND
Microcontrollers M30620FCPFP#U3C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30620FCPFP#U3C
16-bit Microcontrollers - MCU M30620FCPFP#U3C
16-bit Microcontrollers - MCU MCU 3/5V 128K I-temp Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 128K I-temp Pb-free 100-QFP

Buy Now Datasheet
Microcontrollers - M30620FCPFP#U3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30620FCPFP#U3C
Microcontrollers M30620FCPFP#U3C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - M30620FCPFP#U3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30620FCPFP#U3C
Microcontrollers M30620FCPFP#U3C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 100QFP - 668-M30620FCPFP#U3C - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100QFP
668-M30620FCPFP#U3C
IC MCU 16BIT 128KB FLASH 100QFP 668-M30620FCPFP#U3C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
Embedded - Microcontrollers - M30620FCPFP#U3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30620FCPFP#U3C
Embedded - Microcontrollers M30620FCPFP#U3C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30620FCPFP#U3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30620FCPFP#U3C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30620FCPFP#U3C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30620FCPFP#U3C 020893-M30620FCPFP#U3C M30620FCPFP#U3C-ND M30620FCPFP#U3C M30620FCPFP#U3C M30620FCPFP#U3C 668-M30620FCPFP#U3C M30620FCPFP#U3C M30620FCPFP#U3C
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30620FCPFP#U3C Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers IC MCU 16BIT 128KB FLASH 100QFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 volts
Serial Interface UART UART; USART I²C; UART; USART; I2C, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers