Texas Instruments LM3S6950 Stellaris LM3S Microcontroller LM3S6950-IQC50-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6950 Stellaris LM3S Microcontroller - LM3S6950-IQC50-A2T - Texas Instruments
Dallas, TX, United States
LM3S6950 Stellaris LM3S Microcontroller
LM3S6950-IQC50-A2T
LM3S6950 Stellaris LM3S Microcontroller LM3S6950-IQC50-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S6950-IQC50-A2T
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S6950-IQC50-A2T
32b ARM MCU 50MHz LQFP 256KB FLASH 64KB RAM Product overview: LM3S6950-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6950-IQC50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz LQFP 256KB FLASH 64KB RAM Product overview: LM3S6950-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6950-IQC50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2T - 708296-LM3S6950-IQC50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2T
708296-LM3S6950-IQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2T 708296-LM3S6950-IQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 708296-LM3S6950-IQC5 0-A2T Series: LM3 series Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM3S6950 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 46 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 708296-LM3S6950-IQC50-A2T
Series: LM3 series
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S6950
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 46
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - LM3S6950-IQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S6950-IQC50-A2T-ND
Microcontrollers LM3S6950-IQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S6950-IQC50-A2T - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S6950-IQC50-A2T
Microcontrollers LM3S6950-IQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6950-IQC50-A2T
ARM Microcontrollers - MCU LM3S6950-IQC50-A2T
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6950-IQC50-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6950-IQC50-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6950-IQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S6950-IQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6950-IQC50-A2T
Embedded - Microcontrollers LM3S6950-IQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6950-IQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6950-IQC50-A2T
Microcontrollers LM3S6950-IQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6950-IQC50-A2T 685-LM3S6950-IQC50-A2T 708296-LM3S6950-IQC50-A2T LM3S6950-IQC50-A2T-ND LM3S6950-IQC50-A2T LM3S6950-IQC50-A2T LM3S6950-IQC50-A2T LM3S6950-IQC50-A2T LM3S6950-IQC50-A2T
Product Name LM3S6950 Stellaris LM3S Microcontroller 50MHz 256KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2T Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Serial Interface I2C, SPI, UART, Ethernet, IrDA, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers