Renesas Electronics Corporation 16-bit 16BIT 384KB Embedded Microcontroller MCU M30626FHPFP#U7C

Description
IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-M30626FHPFP#U7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-M30626FHPFP#U7C
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-M30626FHPFP#U7C
IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U7C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30626FHPFP#U7C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30626FHPFP#U7C-ND
Microcontrollers M30626FHPFP#U7C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30626FHPFP#U7C - 1208484-M30626FHPFP#U7C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30626FHPFP#U7C
1208484-M30626FHPFP#U7C
Embedded - Embedded - Microcontrollers - M30626FHPFP#U7C 1208484-M30626FHPFP#U7C
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208484-M30626FHPFP# U7C Frequency: 24 MHz Memory Type: FLASH Memory Size: 384 kB Interface: I2C, UART, USART Peripherals: DMA, WDT RAM Size: 31 kB Oscillator Type: Internal Access Time: 24 µs Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 24 MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 85 Max Operating Temperature: 85 °C Number of Programmable I/O: 87 Number of Timers/Counters: 11

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208484-M30626FHPFP#U7C
Frequency: 24 MHz
Memory Type: FLASH
Memory Size: 384 kB
Interface: I2C, UART, USART
Peripherals: DMA, WDT
RAM Size: 31 kB
Oscillator Type: Internal
Access Time: 24 µs
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 24 MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 85
Max Operating Temperature: 85 °C
Number of Programmable I/O: 87
Number of Timers/Counters: 11

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30626FHPFP#U7C
16-bit Microcontrollers - MCU M30626FHPFP#U7C
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-QFP

Buy Now Datasheet
Embedded - Microcontrollers - M30626FHPFP#U7C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30626FHPFP#U7C
Embedded - Microcontrollers M30626FHPFP#U7C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - M30626FHPFP#U7C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30626FHPFP#U7C
Microcontrollers M30626FHPFP#U7C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30626FHPFP#U7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30626FHPFP#U7C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30626FHPFP#U7C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas - 23AH3313 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas
23AH3313
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas 23AH3313
MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 16BIT 384KB FLASH 100QFP - 668-M30626FHPFP#U7C - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 384KB FLASH 100QFP
668-M30626FHPFP#U7C
IC MCU 16BIT 384KB FLASH 100QFP 668-M30626FHPFP#U7C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30626FHPFP#U7C M30626FHPFP#U7C-ND 1208484-M30626FHPFP#U7C M30626FHPFP#U7C M30626FHPFP#U7C M30626FHPFP#U7C M30626FHPFP#U7C 23AH3313 668-M30626FHPFP#U7C
Product Name 16-bit 16BIT 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M30626FHPFP#U7C 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas IC MCU 16BIT 384KB FLASH 100QFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 31 KB 31 KB 0.0310 KB 31 KB 31 KB 31 KB 31 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 5 volts
Serial Interface UART UART; USART I²C; UART; USART; I2C, UART, USART I²C; UART; USART; I2C, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers