The LPC802UKZ is a 32-bit ARM Cortex-M0+ microcontroller designed for low-cost applications, operating at CPU frequencies of up to 15 MHz. It features 16 KB of flash memory and 2 KB of SRAM, making it suitable for a variety of embedded projects. The microcontroller includes a range of peripherals such as one I²C-bus interface, up to two USARTs, one SPI interface, and a 12-bit ADC with multiple input channels. It also supports a general-purpose 32-bit timer, a self-wake-up timer, and a windowed watchdog timer, enhancing its functionality for time-sensitive applications. The LPC802UKZ is equipped with a flexible GPIO interface, allowing for up to 17 general-purpose I/O pins with configurable pull-up/pull-down resistors. It supports dual power supplies, enabling level-shifting for interfacing with different voltage domains. The device operates within a temperature range of -40 °C to +105 °C and is available in a compact WLCSP16 package, making it suitable for space-constrained designs. This microcontroller is ideal for applications such as sensor gateways, motor control, and consumer electronics.
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 16KB (16K x 8) FLASH 16-WLCSP (1.84x1.84)
IC MCU 32BIT 16KB FLASH 16WLCSP
IC MCU 32BIT 16KB FLASH 16WLCSP
LPC802UKZ - Low-Cost Microcontrollers (MCUs) based on Arm Cortex M0+ Cores
IC MCU 32BIT 16KB FLASH 16WLCSP Product overview: LPC802UKZ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC802UKZ can be used for catalog matching and distributor lookup.
IC MCU 32BIT 16KB FLASH 16WLCSP
LPC802UKZ - Low-Cost Microcontro
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0+
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 16KB (16K x 8) FLASH 16-WLCSP (1.84x1.84)
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit 15MHz 16KB (16K x 8) FLASH 16-WLCSP (1.84x1.84)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC802UKZTR-ND | LPC802UKZ | 685-LPC802UKZ | LPC802UKZ | LPC802UKZ | LPC802UKZ | LPC802UKZ | LPC802UKZ |
| Product Name | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 15 MHz | 15 MHz | 15 MHz | 15 MHz | 15 MHz | |||
| Bits | Other; A/D 12x12b | |||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |