Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU M30620FCPGP#U5C

Description
IC MCU 16BIT 128KB FLASH
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M30620FCPGP#U5C - Rochester Electronics
Newburyport, MA, United States
IC MCU 16BIT 128KB FLASH

IC MCU 16BIT 128KB FLASH

Supplier's Site Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-M30620FCPGP#U5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30620FCPGP#U5C
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30620FCPGP#U5C
IC MCU 16BIT 128KB FLASH 100LQFP Product overview: M30620FCPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPGP#U5C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100LQFP Product overview: M30620FCPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPGP#U5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30620FCPGP#U5C - 784998-M30620FCPGP#U5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30620FCPGP#U5C
784998-M30620FCPGP#U5C
Embedded - Embedded - Microcontrollers - M30620FCPGP#U5C 784998-M30620FCPGP#U5C
Manufacturer: Renesas Electronics America Win Source Part Number: 784998-M30620FCPGP#U 5C Series: M16C M16C/60/62P Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 24MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30620FCP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): P3S12HY64J0VLLR; P9S12HY48J0VLLR; P9S12HY48J0MLL; P3S12HY48J0CLL; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784998-M30620FCPGP#U5C
Series: M16C M16C/60/62P
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 24MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30620FCP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): P3S12HY64J0VLLR; P9S12HY48J0VLLR; P9S12HY48J0MLL; P3S12HY48J0CLL;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30620FCPGP#U5C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30620FCPGP#U5C-ND
Microcontrollers M30620FCPGP#U5C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30620FCPGP#U5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30620FCPGP#U5C
Embedded - Microcontrollers M30620FCPGP#U5C
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30620FCPGP#U5C
16-bit Microcontrollers - MCU M30620FCPGP#U5C
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30620FCPGP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30620FCPGP#U5C
Microcontrollers M30620FCPGP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - M30620FCPGP#U5C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30620FCPGP#U5C
Microcontrollers M30620FCPGP#U5C
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30620FCPGP#U5C 685-M30620FCPGP#U5C 784998-M30620FCPGP#U5C M30620FCPGP#U5C-ND M30620FCPGP#U5C M30620FCPGP#U5C M30620FCPGP#U5C M30620FCPGP#U5C
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30620FCPGP#U5C Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Life Cycle Stage Obsolete Last Time Buy
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 10 KB 128 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details