Manufacturer: Renesas Electronics America
Win Source Part Number: 732295-M30260F6AGP#U
Packaging: Tray
Mounting Style: SMD
Core Processor: M16C/60
Speed: 20MHz
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: M30260
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 39
Date RAM Size: 2K x 8
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U9A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U9A can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU MCU 3/5V 48K Pb-free 48-LQFP
IC MCU 16BIT 48KB FLASH 48LFQFP
IC MCU 16BIT 48KB FLASH 48LFQFP
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 732295-M30260F6AGP#U9A | 685-M30260F6AGP#U9A | M30260F6AGP#U9A | M30260F6AGP#U9A | M30260F6AGP#U9A | M30260F6AGP#U9A |
| Product Name | Embedded - Embedded - Microcontrollers - M30260F6AGP#U9A | 16-bit 16BIT 48KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 48 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |