Texas Instruments LM3S8962 Stellaris LM3S Microcontroller LM3S8962-IQC50-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stellaris LM3S8962 microcontroller with ARM Cortex-M3 processor in a 100-pin LQFP package, operating from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Stellaris LM3S8962 microcontroller with ARM Cortex-M3 processor in a 100-pin LQFP package, operating from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM3S8962 Stellaris LM3S Microcontroller - LM3S8962-IQC50-A2T - Texas Instruments
Dallas, TX, United States
LM3S8962 Stellaris LM3S Microcontroller
LM3S8962-IQC50-A2T
LM3S8962 Stellaris LM3S Microcontroller LM3S8962-IQC50-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2T - 041106-LM3S8962-IQC50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2T
041106-LM3S8962-IQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2T 041106-LM3S8962-IQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 041106-LM3S8962-IQC5 0-A2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 42 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 041106-LM3S8962-IQC50-A2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 42
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S8962-IQC50-A2T
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S8962-IQC50-A2T
32b ARM MCU 50MHz 256KB FLASH 64KB RAM LQFP Product overview: LM3S8962-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8962-IQC50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 64KB RAM LQFP Product overview: LM3S8962-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8962-IQC50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S8962-IQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S8962-IQC50-A2T-ND
Microcontrollers LM3S8962-IQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S8962-IQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S8962-IQC50-A2T
Embedded - Microcontrollers LM3S8962-IQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8962-IQC50-A2T
ARM Microcontrollers - MCU LM3S8962-IQC50-A2T
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

Buy Now Datasheet
Microcontrollers - LM3S8962-IQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8962-IQC50-A2T
Microcontrollers LM3S8962-IQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8962-IQC50-A2T 041106-LM3S8962-IQC50-A2T 685-LM3S8962-IQC50-A2T LM3S8962-IQC50-A2T-ND LM3S8962-IQC50-A2T LM3S8962-IQC50-A2T LM3S8962-IQC50-A2T
Product Name LM3S8962 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2T 50MHz 256KB 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Removed; Obsolete
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers