Win Source Part Number: 1378863-LPC54016JBD2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: LPC540xx
Package: Tray
Product Status: Active
Package / Case: 208-LQFP
Supplier Device Package: 208-LQFP (28x28)
Base Product Number: LPC54016
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 180MHz
Number of I/O: 171
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Type: ROMless
RAM Size: 360K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 12x12b
Oscillator Type: Internal
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP Product overview: LPC54016JBD208E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54016JBD208E can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 208LQFP
ARM Microcontrollers - MCU LPC540xx
MCU, ARM CORTEX-M4, 180MHZ, LQFP-208; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:208Pins; MCU RoHS Compliant: Yes
IC MCU 32BIT ROMLESS 208LQFP
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1378863-LPC54016JBD208E | 568-13836-ND | 685-LPC54016JBD208E | LPC54016JBD208E | LPC54016JBD208E | 51AC9160 | LPC54016JBD208E | LPC54016JBD208E | LPC54016JBD208E |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, Arm Cortex-M4, 180Mhz, Lqfp-208; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| RAM | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | |||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ||||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |