VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU 16 BIT MCU 1K RAM | |
| 16-bit Microcontrollers - MCU 16BIT 1KRAM 32KHZ CRYSTAL | |
| 16-bit Microcontrollers - MCU 16BMCU 1KRAM 4K EEPROM | |
| 32-bit Microcontrollers - MCU 32 Bit 16MHz | |
| 32-bit Microcontrollers - MCU 32B MCU 2KRAM TPU QSM | |
| 32-bit Microcontrollers - MCU 32B MCU GPT SIM QSM | |
| 32-bit Microcontrollers - MCU 32BIT MCU 2KRAM TPU QSM | |
| 32-bit Microcontrollers - MCU 32BIT MCU GPT SIM QSM | |
| 8-bit Microcontrollers - MCU 1.5K FLASH W/ADC | |
| 8-bit Microcontrollers - MCU 1.5K FLASH W/O ADC | |
| 8-bit Microcontrollers - MCU 32K FLASH & 512 EE | |
| 8-bit Microcontrollers - MCU 32K FLASH 10 BIT ADC | |
| 8-bit Microcontrollers - MCU 4K FLASH W/ADC | |
| 8-bit Microcontrollers - MCU 8 Bit 3MHz | |
| 8-bit Microcontrollers - MCU 8 BIT MCU 4K FLASH | |
| 8-bit Microcontrollers - MCU 8 BIT MCU WITH 8K FLASH | |
| 8-bit Microcontrollers - MCU 8 BIT MCU | |
| 8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM | |
| 8-bit Microcontrollers - MCU 8B MCU 12K BUFFALO ROM | |
| 8-bit Microcontrollers - MCU 8B MCU 1KRAM 512BYTES | |
| 8-bit Microcontrollers - MCU 8B MCU 512 BYTES EE | |
| 8-bit Microcontrollers - MCU 8B MCU 512 BYTES RAM | |
| 8-bit Microcontrollers - MCU 8B MCU 512RAM COP A/D | |
| 8-bit Microcontrollers - MCU 8BIT MCU 16K FLASH | |
| 8-bit Microcontrollers - MCU 8BIT MCU 512 BYTES RAM | |
| 8-bit Microcontrollers - MCU 8BIT MCU 8K FLASH | |
| 8-bit Microcontrollers - MCU 8BIT MCU,512 BYTES RAM EPP | |
| 8-bit Microcontrollers - MCU HC05 CORE + 8K RAM + EPR | |
| 8-bit Microcontrollers - MCU HCO5 CORE + 8K RAM + EP | |
| 8-bit Microcontrollers - MCU MCU 16K FLASH 10 BIT ADC | |
| 8-bit Microcontrollers - MCU MCU 16K FLSH HS OSC | |
| 8-bit Microcontrollers - MCU MCU 176 BYTES RAM A/D | |
| 8-bit Microcontrollers - MCU MCU 176 BYTES RAM EPP | |
| 8-bit Microcontrollers - MCU MCU 32K FLSH HS OSC | |
| 8-bit Microcontrollers - MCU MCU 8K FLASH 8 BIT ADC | |
| 8-bit Microcontrollers - MCU MCU, 176 BYTES RAM, A/D, EPP | |
| ARM Microcontrollers - MCU 128K RAM/1024K FLASH 144MHz Clock | |
| ARM Microcontrollers - MCU 128K RAM/1024K FLASH 72MHz Clock | |
| ARM Microcontrollers - MCU 128KB FLASH 16KB RAM ARM Cortex M3 | |
| ARM Microcontrollers - MCU 128KB RAM/1024KB FLASH 160MHz Clock | |
| ARM Microcontrollers - MCU 1536KB FLSH 192KB RM ARM Cortex M3 | |
| ARM Microcontrollers - MCU 160K RAM/1024K FLASH 60MHz Clock | |
| ARM Microcontrollers - MCU 16K RAM/128K FLASH 144MHz Clock | |
| ARM Microcontrollers - MCU 16K RAM/128K FLASH 40MHz Clock | |
| ARM Microcontrollers - MCU 16K RAM/128K FLASH 72MHz Clock | |
| ARM Microcontrollers - MCU 16K RAM/64K FLASH 72MHz Clock | |
| ARM Microcontrollers - MCU 192K RAM/1536K FLASH 60MHz Clock | |
| ARM Microcontrollers - MCU 1MB FLASH 128KB RAM ARM Cortex M4F | |
| ARM Microcontrollers - MCU 256KB FLASH 32KB RAM ARM Cortex M3 | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex M4F MCU | |
| ARM Microcontrollers - MCU 32b ARM Cortex-M FM3 MCU | |
| ARM Microcontrollers - MCU 32K RAM/256K FLASH 144MHz Clock | |
| ARM Microcontrollers - MCU 32K RAM/256K FLASH 72MHz Clock | |
| ARM Microcontrollers - MCU 32K RAM/256K FLASH 80MHz Clock | |
| ARM Microcontrollers - MCU 48K RAM/354K FLASH 144MHz Clock | |
| ARM Microcontrollers - MCU 48K RAM/384K FLASH 144MHz Clock | |
| ARM Microcontrollers - MCU 512KB FLASH 64KB RAM ARM Cortex M3 | |
| ARM Microcontrollers - MCU 512KB FLASH 64KB RAM ARM Cortex M4F | |
| ARM Microcontrollers - MCU 64K RAM/512K FLASH 144MHz Clock | |
| ARM Microcontrollers - MCU 64K RAM/512K FLASH 80MHz Clock | |
| ARM Microcontrollers - MCU 64K RAM/64K FLASH 40MHz Clock | |
| ARM Microcontrollers - MCU 64KB FLASH 8KB RAM ARM Cortex M3 | |
| ARM Microcontrollers - MCU 64KB RAM/512KB FLASH 160MHz Clock | |
| ARM Microcontrollers - MCU 96KB RAM/768KB FLASH 160MHz Clock | |
| ARM Microcontrollers - MCU AUTO MCU | |
| ARM Microcontrollers - MCU INTEGRATED CIRCUIT | |
| ARM Microcontrollers - MCU MM MCU | |
| ARM Microcontrollers - MCU R-IN32M3-EC (with EtherCAT) | |
| ARM Microcontrollers - MCU TPS-1 / PROFINET | |
| ARM Microcontrollers - MCU |
| << Prev | Next >> |