ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP
ARM Microcontrollers - MCU Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex -M4 Core and Security
IC MCU 32BIT ROMLESS 208LQFP
MCU, 32BIT, 180MHZ, LQFP; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:208Pins; MCU Case RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-15267-ND | LPC54S018JBD208E | LPC54S018JBD208E | LPC54S018JBD208E | LPC54S018JBD208E | LPC54S018JBD208E | 97AC7742 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 180Mhz, Lqfp; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| Bits | Other; A/D 12x12b | ||||||
| RAM | 360 KB | 360 KB | 360 KB | 360 KB | |||
| ROM Type | ROMLess | ROMLess; ROMless |