M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 144-LFQFP (20x20)
16-bit Microcontrollers - MCU MCU 3/5V 320K I-temp Pb-free 144-LQFP
IC MCU 16/32BIT 320KB 144LFQFP
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32BIT 320KB 144LFQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30855FWGP#U3-ND | M30855FWGP#U3 | M30855FWGP#U3 | M30855FWGP#U3 | M30855FWGP#U3 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 34x10b; D/A 2x8b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 320 KB |