Renesas Electronics Corporation 16-bit 16BIT 96KB Embedded Microcontroller MCU M30280FAHP#U9B

Description
Microcontroller, 16-Bit, 24MHz
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, 24MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M30280FAHP#U9B - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, 24MHz

Microcontroller, 16-Bit, 24MHz

Supplier's Site Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-M30280FAHP#U9B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-M30280FAHP#U9B
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-M30280FAHP#U9B
IC MCU 16BIT 96KB FLASH 80LQFP Product overview: M30280FAHP#U9B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FAHP#U9B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 80LQFP Product overview: M30280FAHP#U9B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FAHP#U9B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30280FAHP#U9B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30280FAHP#U9B-ND
Microcontrollers M30280FAHP#U9B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30280FAHP#U9B - 128027-M30280FAHP#U9B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30280FAHP#U9B
128027-M30280FAHP#U9B
Embedded - Embedded - Microcontrollers - M30280FAHP#U9B 128027-M30280FAHP#U9B
Manufacturer: Renesas Electronics America Win Source Part Number: 128027-M30280FAHP#U9 B Packaging: Tray Core Processor: M16C/60 Number of I/O: 71 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 128027-M30280FAHP#U9B
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 71
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8

Buy Now Datasheet
Embedded - Microcontrollers - M30280FAHP#U9B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30280FAHP#U9B
Embedded - Microcontrollers M30280FAHP#U9B
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30280FAHP#U9B
16-bit Microcontrollers - MCU M30280FAHP#U9B
16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 80-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 80-LQFP

Buy Now Datasheet
Microcontrollers - M30280FAHP#U9B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30280FAHP#U9B
Microcontrollers M30280FAHP#U9B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30280FAHP#U9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30280FAHP#U9B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30280FAHP#U9B
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30280FAHP#U9B 685-M30280FAHP#U9B M30280FAHP#U9B-ND 128027-M30280FAHP#U9B M30280FAHP#U9B M30280FAHP#U9B M30280FAHP#U9B M30280FAHP#U9B
Product Name 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M30280FAHP#U9B Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete Active Last Time Buy Removed; Obsolete
Package Type QFP; Other; LQFP80 Other; Tray LFQP; Other; 80-LQFP QFP; Other; 80-LQFP (12x12) QFP; Other; 80-LQFP Other; 80-LQFP
RAM 8 KB 8 KB 96 KB 8 KB 8 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers