IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6BGP#U9A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6BGP#U9A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 880620-M30260F6BGP#U
Series: M16C™ M16C/Tiny/26A
Features: series Microcontroller IC
Package: Tray
Number of I/O: 39
Family Name: M30260
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
M16C/60 M16C™ M16C/Tiny/26B Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LFQFP
IC MCU 16BIT 48KB FLASH 48LFQFP
16-bit Microcontrollers - MCU M16C26B 3/5V 48+4KB -20~85 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30260F6BGP#U9A | 880620-M30260F6BGP#U9A | M30260F6BGP#U9A | M30260F6BGP#U9A | M30260F6BGP#U9A | M30260F6BGP#U9A |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M30260F6BGP#U9A | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | QFP; Other; 48-LQFP | Other; 48-LQFP | |||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |