Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex-M4 Core and Security
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322634-LPC54S016JBD
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 82
REACH Status: Vendor Undefined
Other Part Number: 2156-LPC54S016JBD208
Base Product Number: LPC54S016
Moisture Sensitivity Level (MSL): Vendor Undefined
IC MCU 32BIT ROMLESS 208LQFP Product overview: LPC54S016JBD208E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54S016JBD208E
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
MCU, 32BIT, 180MHZ, LQFP; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:208Pins; MCU Case RoHS Compliant: Yes
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP
IC MCU 32BIT ROMLESS 208LQFP
ARM Microcontrollers - MCU Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex -M4 Core and Security
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC54S016JBD208E | 1322634-LPC54S016JBD208E | 685-LPC54S016JBD208E | 568-15265-ND | 97AC7738 | LPC54S016JBD208E | LPC54S016JBD208E | LPC54S016JBD208E | LPC54S016JBD208E | LPC54S016JBD208E |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, 180Mhz, Lqfp; Product Range Nxp | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Package Type | QFP; Other; LQFP208 | Other; Tray | LFQP; Other; 208-LQFP | QFP; Other; 208-LQFP | Other; 208-LQFP | |||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||||
| RAM | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB |