IC MCU 16BIT 96KB FLASH 64LFQFP Product overview: M306S0FAGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306S0FAGP#U3 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 924820-M306S0FAGP#U3
Series: M16C™ M16C/60/6S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 15MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Core Processor: M16C/60
Speed: 15MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 20
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: M306
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
M16C/60 M16C™ M16C/60/6S Microcontroller IC 16-Bit 15MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
M16C/60 M16C™ M16C/60/6S Microcontroller IC 16-Bit 15MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
16-bit Microcontrollers - MCU MCU 3V 96K I-temp Pb-free 64-LQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M306S0FAGP#U3 | 924820-M306S0FAGP#U3 | M306S0FAGP#U3-ND | M306S0FAGP#U3 | M306S0FAGP#U3 | M306S0FAGP#U3 | M306S0FAGP#U3 |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M306S0FAGP#U3 | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 24 KB | 96 KB | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | QFP; Other; 64-LFQFP (10x10) | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |