Manufacturer: NXP
Win Source Part Number: 780020-LPC4370FET256
Series: LPC43xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4/M0/M0
Speed: 204MHz
Package: 256-LBGA
Core Size: 32-Bit Tri-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 164
Program Memory Type: ROMless
RAM Size: 282K x 8
Data Converters: A/D 16x10b, 6x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 3.6 V
Family Name: LPC4370FET256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-LBGA (17x17)
Alternative Parts (Cross-Reference): TMS320C28346ZFETR; AT91RM9200-CJ-100; TMS320C28346ZFET; AT91RM9200-CU;
Introduction Date: October 21, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 256LBGA Product overview: LPC4370FET256E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4370FET256E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4/M0/M0 LPC43xx Microcontroller IC 32-Bit Tri-Core 204MHz ROMless 256-LBGA (17x17)
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 282 kB SRAM
MCU, 32BIT, 204MHZ, LBGA-256; Product Range:LPC Family LPC4300 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:204MHz; Program Memory Size:-; No. of Pins:256Pins RoHS Compliant: Yes
ARM® Cortex®-M4/M0/M0 LPC43xx Microcontroller IC 32-Bit Tri-Core 204MHz ROMless 256-LBGA (17x17)
IC MCU 32BIT ROMLESS 256LBGA
IC MCU 32BIT ROMLESS 256LBGA
IC MCU 32BIT ROMLESS 256LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 780020-LPC4370FET256E | 685-LPC4370FET256E | 568-10923-ND | LPC4370FET256E | 41AH8190 | LPC4370FET256E | LPC4370FET256E | LPC4370FET256E | LPC4370FET256E |
| Product Name | Embedded - Embedded - Microcontrollers - LPC4370FET256E | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 204Mhz, Lbga-256; Product Range Nxp | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | ||
| RAM | 282 KB | 282 KB | 282 KB | 282 KB | 282 KB | 282 KB | |||
| ROM Type | ROMLess; ROMless | EEPROM; EEPROM | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | 2.2 to 3.6 volts |