Renesas Electronics Corporation Microcontrollers M30280FCHP#U5B

Description
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30280FCHP#U5B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30280FCHP#U5B-ND
Microcontrollers M30280FCHP#U5B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-M30280FCHP#U5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30280FCHP#U5B
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30280FCHP#U5B
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30280FCHP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FCHP#U5B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30280FCHP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FCHP#U5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30280FCHP#U5B - 924809-M30280FCHP#U5B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30280FCHP#U5B
924809-M30280FCHP#U5B
Embedded - Embedded - Microcontrollers - M30280FCHP#U5B 924809-M30280FCHP#U5B
Manufacturer: Renesas Electronics America Win Source Part Number: 924809-M30280FCHP#U5 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924809-M30280FCHP#U5B
Series: M16C™ M16C/Tiny/28
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30280
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - M30280FCHP#U5B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30280FCHP#U5B
Embedded - Microcontrollers M30280FCHP#U5B
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30280FCHP#U5B
16-bit Microcontrollers - MCU M30280FCHP#U5B
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 80-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 80-LQFP

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 80LQFP - 668-M30280FCHP#U5B - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 80LQFP
668-M30280FCHP#U5B
IC MCU 16BIT 128KB FLASH 80LQFP 668-M30280FCHP#U5B
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30280FCHP#U5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30280FCHP#U5B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30280FCHP#U5B
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Mcu, 16Bit, 20Mhz, Lfqfp-80; Product Range Renesas - 23AH3290 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lfqfp-80; Product Range Renesas
23AH3290
Mcu, 16Bit, 20Mhz, Lfqfp-80; Product Range Renesas 23AH3290
MCU, 16BIT, 20MHZ, LFQFP-80; Product Range:M16C Family, M16C/Tiny Series, M16C/28 Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:12KB; No. of Pins:80Pins RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LFQFP-80; Product Range:M16C Family, M16C/Tiny Series, M16C/28 Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:12KB; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site
Microcontrollers - M30280FCHP#U5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30280FCHP#U5B
Microcontrollers M30280FCHP#U5B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30280FCHP#U5B-ND 685-M30280FCHP#U5B 924809-M30280FCHP#U5B M30280FCHP#U5B M30280FCHP#U5B 668-M30280FCHP#U5B M30280FCHP#U5B 23AH3290 M30280FCHP#U5B
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30280FCHP#U5B Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 128KB FLASH 80LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 20Mhz, Lfqfp-80; Product Range Renesas Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 24x10b
RAM 12 KB 12 KB 128 KB 12 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details