Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU M30876FJAGP#U5

Description
IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30876FJAGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJAGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30876FJAGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJAGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-M30876FJAGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-M30876FJAGP#U5
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-M30876FJAGP#U5
IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30876FJAGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJAGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30876FJAGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJAGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - M30876FJAGP#U5 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30876FJAGP#U5 - 134678-M30876FJAGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30876FJAGP#U5
134678-M30876FJAGP#U5
Embedded - Embedded - Microcontrollers - M30876FJAGP#U5 134678-M30876FJAGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 134678-M30876FJAGP#U 5 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 31K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 134678-M30876FJAGP#U5
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 31K x 8

Buy Now Datasheet
Microcontrollers - M30876FJAGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30876FJAGP#U5-ND
Microcontrollers M30876FJAGP#U5-ND
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - M30876FJAGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30876FJAGP#U5
Microcontrollers M30876FJAGP#U5
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30876FJAGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30876FJAGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30876FJAGP#U5
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30876FJAGP#U5
16-bit Microcontrollers - MCU M30876FJAGP#U5
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30876FJAGP#U5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30876FJAGP#U5
Microcontrollers M30876FJAGP#U5
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - M30876FJAGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30876FJAGP#U5
Embedded - Microcontrollers M30876FJAGP#U5
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30876FJAGP#U5 M30876FJAGP#U5 134678-M30876FJAGP#U5 M30876FJAGP#U5-ND M30876FJAGP#U5 M30876FJAGP#U5 M30876FJAGP#U5 M30876FJAGP#U5 M30876FJAGP#U5
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30876FJAGP#U5 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
RAM 31 KB 512 KB 31 KB 31 KB 31 KB 31 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Package Type Other; Tray QFP; Other; LQFP-100 QFP; Other; 100-LFQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details