The LM3S8933 is a Stellaris microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general embedded applications. It is packaged in a 100-pin LQFP (PZ) and operates over a temperature range of -40 to 85 °C. The part is qualified for surface mount assembly with a moisture sensitivity level of 3 and a peak reflow temperature of 260 °C. It is RoHS compliant and features a lead finish of NIPDAU.
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN
IC MCU 32BIT 256KB FLASH 100LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S8933-IQC50-A2 | 726-1124-ND | LM3S8933-IQC50-A2 | LM3S8933-IQC50-A2 | LM3S8933-IQC50-A2 | LM3S8933-IQC50-A2 |
| Product Name | LM3S8933 Stellaris LM3S Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 4x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |