Renesas Electronics Corporation Microcontrollers M30625FGPGP#U5C

Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-M30625FGPGP#U5C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-M30625FGPGP#U5C-ND
Microcontrollers 559-M30625FGPGP#U5C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30625FGPGP#U5C - 133058-M30625FGPGP#U5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30625FGPGP#U5C
133058-M30625FGPGP#U5C
Embedded - Embedded - Microcontrollers - M30625FGPGP#U5C 133058-M30625FGPGP#U5C
Manufacturer: Renesas Electronics America Win Source Part Number: 133058-M30625FGPGP#U 5C Packaging: Tray Core Processor: M16C/60 Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 128-LQFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 133058-M30625FGPGP#U5C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 128-LQFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8

Buy Now Datasheet
16-bit 5V Embedded Microcontroller MCU - 685-M30625FGPGP#U5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-M30625FGPGP#U5C
16-bit 5V Embedded Microcontroller MCU 685-M30625FGPGP#U5C
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 128-LQFP Product overview: M30625FGPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30625FGPGP#U5C can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 128-LQFP Product overview: M30625FGPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30625FGPGP#U5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30625FGPGP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30625FGPGP#U5C
Microcontrollers M30625FGPGP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Microcontrollers - M30625FGPGP#U5C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30625FGPGP#U5C
Microcontrollers M30625FGPGP#U5C
IC MCU 16BIT 256KB FLSH 128LFQFP

IC MCU 16BIT 256KB FLSH 128LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30625FGPGP#U5C
16-bit Microcontrollers - MCU M30625FGPGP#U5C
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 128-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 128-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - M30625FGPGP#U5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30625FGPGP#U5C
Embedded - Microcontrollers M30625FGPGP#U5C
IC MCU 16BIT 256KB FLSH 128LFQFP

IC MCU 16BIT 256KB FLSH 128LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-M30625FGPGP#U5C-ND 133058-M30625FGPGP#U5C 685-M30625FGPGP#U5C M30625FGPGP#U5C M30625FGPGP#U5C M30625FGPGP#U5C M30625FGPGP#U5C
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30625FGPGP#U5C 16-bit 5V Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 20 KB 256 KB 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120X-AB-T-2-G - 085410-ADM5120X-AB-T-2-G - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers