ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 16KB FLASH 33HVQFN
IC MCU 32BIT 16KB FLASH 33HVQFN
ARM Microcontrollers - MCU Cortex-M0 16KB 2KB I2c, SPI, 17 GPIO
ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 16KB FLASH 33HVQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC802M001JHI33YTR-ND | LPC802M001JHI33Y | LPC802M001JHI33Y | LPC802M001JHI33Y |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 15 MHz | 15 MHz | ||
| Bits | Other; A/D 12x12b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 16 KB |