Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU M30622F8PGP#U3C

Description
IC MCU 16BIT 64KB FLASH 100LFQFP Product overview: M30622F8PGP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PGP#U3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 100LFQFP Product overview: M30622F8PGP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PGP#U3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M30622F8PGP#U3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30622F8PGP#U3C
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30622F8PGP#U3C
IC MCU 16BIT 64KB FLASH 100LFQFP Product overview: M30622F8PGP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PGP#U3C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100LFQFP Product overview: M30622F8PGP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PGP#U3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30622F8PGP#U3C - 139796-M30622F8PGP#U3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30622F8PGP#U3C
139796-M30622F8PGP#U3C
Embedded - Embedded - Microcontrollers - M30622F8PGP#U3C 139796-M30622F8PGP#U3C
Manufacturer: Renesas Electronics America Win Source Part Number: 139796-M30622F8PGP#U 3C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 139796-M30622F8PGP#U3C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - M30622F8PGP#U3C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30622F8PGP#U3C-ND
Microcontrollers M30622F8PGP#U3C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - M30622F8PGP#U3C - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, M16C CPU, 24MHz, CMOS, PQFP100

Microcontroller, 16-Bit, FLASH, M16C CPU, 24MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30622F8PGP#U3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30622F8PGP#U3C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30622F8PGP#U3C
IC MCU 16BIT 64KB FLASH 100LFQFP

IC MCU 16BIT 64KB FLASH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - M30622F8PGP#U3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30622F8PGP#U3C
Embedded - Microcontrollers M30622F8PGP#U3C
IC MCU 16BIT 64KB FLASH 100LFQFP

IC MCU 16BIT 64KB FLASH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30622F8PGP#U3C
16-bit Microcontrollers - MCU M30622F8PGP#U3C
16-bit Microcontrollers - MCU MCU 3/5V 64K I-temp Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 64K I-temp Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30622F8PGP#U3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30622F8PGP#U3C
Microcontrollers M30622F8PGP#U3C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - M30622F8PGP#U3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30622F8PGP#U3C
Microcontrollers M30622F8PGP#U3C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30622F8PGP#U3C 139796-M30622F8PGP#U3C M30622F8PGP#U3C-ND M30622F8PGP#U3C M30622F8PGP#U3C M30622F8PGP#U3C M30622F8PGP#U3C M30622F8PGP#U3C M30622F8PGP#U3C
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30622F8PGP#U3C Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 100-LFQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; LQFP100 Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers