NXP Semiconductors Microcontrollers LPC54606J256BD100E

Description
ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-13455-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13455-ND
Microcontrollers 568-13455-ND
ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1183597-LPC54606J256BD100E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1183597-LPC54606J256BD100E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1183597-LPC54606J256BD100E
Win Source Part Number: 1183597-LPC54606J256 BD100E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC546xx Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 136K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-13455,9353443665 51 Base Product Number: LPC54

Win Source Part Number: 1183597-LPC54606J256BD100E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC546xx
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 136K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-13455,935344366551
Base Product Number: LPC54

Buy Now Datasheet
 - LPC54606J256BD100E - Rochester Electronics
Newburyport, MA, United States
32-bit ARM Cortex-M4

32-bit ARM Cortex-M4

Supplier's Site Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-LPC54606J256BD100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LPC54606J256BD100E
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LPC54606J256BD100E
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LPC54606J256BD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54606J256BD10 0E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LPC54606J256BD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54606J256BD100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LPC54606J256BD100E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC54606J256BD100E
Microcontrollers LPC54606J256BD100E
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - LPC54606J256BD100E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC54606J256BD100E
Embedded - Microcontrollers LPC54606J256BD100E
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC54606J256BD100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC54606J256BD100E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC54606J256BD100E
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LPC54606J256BD100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC54606J256BD100E
Microcontrollers LPC54606J256BD100E
ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC54606J256BD100E
ARM Microcontrollers - MCU LPC54606J256BD100E
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4

ARM Microcontrollers - MCU 32-bit ARM Cortex-M4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-13455-ND 1183597-LPC54606J256BD100E LPC54606J256BD100E 685-LPC54606J256BD100E LPC54606J256BD100E LPC54606J256BD100E LPC54606J256BD100E LPC54606J256BD100E LPC54606J256BD100E
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 12x12b
RAM 136 KB 256 KB 136 KB 136 KB 136 KB 136 KB
ROM 256 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details