IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: M30260F8AGP#U9A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F8AGP#U9A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322629-M30260F8AGP#
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: M16C/60
Speed: 20MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: M30260
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LFQFP
MCU, 16BIT, 20MHZ, LFQFP-48; Product Range:M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers; Architecture:M16C/60
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 48-LQFP
IC MCU 16BIT 64KB FLASH 48LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30260F8AGP#U9A | 1322629-M30260F8AGP#U9A | M30260F8AGP#U9A | M30260F8AGP#U9A | 23AH3288 | M30260F8AGP#U9A | M30260F8AGP#U9A |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| RAM | 2 KB | 64 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | |||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |