Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD185F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD185F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD185F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD185F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Circuit Protection - PTC Resettable Fuses - SMD185F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD185F-2
Circuit Protection - PTC Resettable Fuses SMD185F-2
PTC RESET FUSE 33V 1.85A 2SMD

PTC RESET FUSE 33V 1.85A 2SMD

Supplier's Site
Ptc Resettable Fuse, 33V, 1.8A, 3425; Pptc Case Style Littelfuse - 69K8055 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 33V, 1.8A, 3425; Pptc Case Style Littelfuse
69K8055
Ptc Resettable Fuse, 33V, 1.8A, 3425; Pptc Case Style Littelfuse 69K8055
PTC RESETTABLE FUSE, 33V, 1.8A, 3425; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 33V, 1.8A, 3425; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 33V, 1.8A, 3425, Full Reel; Pptc Case Style Littelfuse - 99H2402 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.8A, 3425, Full Reel; Pptc Case Style Littelfuse
99H2402
Fuse, Ptc Reset, 33V, 1.8A, 3425, Full Reel; Pptc Case Style Littelfuse 99H2402
FUSE, PTC RESET, 33V, 1.8A, 3425, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.8A, 3425, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1.85A; Thermistor Mounting Littelfuse - 42M2567 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1.85A; Thermistor Mounting Littelfuse
42M2567
Polyswitch, Smd, 1.85A; Thermistor Mounting Littelfuse 42M2567
POLYSWITCH, SMD, 1.85A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.85A; Tripping Current:3.6A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, SMD, 1.85A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.85A; Tripping Current:3.6A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SMD185F-2 SMD185F-2 69K8055 99H2402 42M2567
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, 33V, 1.8A, 3425; Pptc Case Style Littelfuse Fuse, Ptc Reset, 33V, 1.8A, 3425, Full Reel; Pptc Case Style Littelfuse Polyswitch, Smd, 1.85A; Thermistor Mounting Littelfuse
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657373 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1727 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 150 volts
Rated Current 300 amps
View Details