Eaton NITD32M50 British Standard Fuse
50A 415V AC DC Fuse Cartridge Bolt Mount
Fuse HRC 50A 415V Stud Mount Lug 13.8 X 54.5mm Product overview: NITD32M50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 415V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 415V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-NITD32M50 can be used for catalog matching and distributor lookup.
Fuse; Cylinder; Motor Rated; 32M50 A; 0.55 x 2.15 in; Bolt; 415 VAC
FUSE CRTRDGE 50A 415VAC CYLINDR
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139912 | NITD32M50-ND | 139-NITD32M50 | 70150646 | NITD32M50 |
| Product Name | Tag Fuses | Electrical, Specialty Fuses | 50A 415V Circuit Protection Fuse | Fuse; Cylinder; Motor Rated; 32M50 A; 0.55 x 2.15 in; Bolt; 415 VAC | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | IEC | RoHS | |||
| Rated Voltage | 415 volts | 415 volts | |||
| Fuse Type | Blade |