Littelfuse, Inc. Fuse;Cylinder;One-Time;30A;Class K5;Dims 0.56x2";Cartridge;250/600VAC;Clip NLN 30 AMP

Description
NLN One Time Class K5 Fuse, 250 VAC⁄VDC UL Listed, CSA Certified NLN series fuses provide low cost protection for general purpose feeder and branch circuits when available short circuit currents are less than 50000 amperes. They replace all Class H fuses which have only a 10000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications.
Description
NLN One Time Class K5 Fuse, 250 VAC⁄VDC UL Listed, CSA Certified NLN series fuses provide low cost protection for general purpose feeder and branch circuits when available short circuit currents are less than 50000 amperes. They replace all Class H fuses which have only a 10000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder;One-Time;30A;Class K5;Dims 0.56x2
Fort Worth, TX, USA
Fuse;Cylinder;One-Time;30A;Class K5;Dims 0.56x2";Cartridge;250/600VAC;Clip
70184518
Fuse;Cylinder;One-Time;30A;Class K5;Dims 0.56x2";Cartridge;250/600VAC;Clip 70184518
NLN One Time Class K5 Fuse, 250 VAC⁄VDC UL Listed, CSA Certified NLN series fuses provide low cost protection for general purpose feeder and branch circuits when available short circuit currents are less than 50000 amperes. They replace all Class H fuses which have only a 10000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications.

NLN One Time Class K5 Fuse, 250 VAC⁄VDC

  • UL Listed, CSA Certified
    NLN series fuses provide low cost protection for general purpose feeder and branch circuits when available short circuit currents are less than 50000 amperes. They replace all Class H fuses which have only a 10000 ampere interrupting rating. They are suitable for use in many residential and smaller commercial and industrial applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70184518
Product Name Fuse;Cylinder;One-Time;30A;Class K5;Dims 0.56x2";Cartridge;250/600VAC;Clip
Mounting Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002314102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details