Manufacturer: Bourns Inc.
Win Source Part Number: 801892-SF-0603S125-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 0.057
Approvals: UL
DC Cold Resistance: 0.047 Ohms
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
Manufacturer Package: 0603
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25A
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-0603
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.25A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MNT 1.25A 32VDC 0603 Product overview: SF-0603S125-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S125-2 can be used for catalog matching and distributor lookup.
FUSE, 1.25A, 32VDC, SMD, SLOW BLOW; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 1.25A, 32VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603S Series RoHS Compliant: Yes
FUSE BOARD MNT 1.25A 32VDC 0603
FUSE, 1.25A, 32VDC, SMD, SLOW BLOW, 0603, MARKING CODE: M. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 801892-SF-0603S125-2 | SF-0603S125-2TR-ND | 139-SF-0603S125-2 | 87W5992 | SF-0603S125-2 | 38255378 |
| Product Name | Fuses - SF-0603S125-2 | Fuses | 1.25A Circuit Protection Fuse | Fuse, 1.25A, 32Vdc, Smd, Slow Blow; Fuse Current Bourns | Circuit Protection - Fuses | Fuse |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | |||
| Rated Current | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |