5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1361294-SF-0603F500-
Category: Circuit Protection - Fuses
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: SinglFuse™ SF-0603F
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: SF-0603
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - DC: 32 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.433
Approval Agency: UL
DC Cold Resistance: 0.012 Ohms
FUSE BOARD MOUNT 5A 32VDC 0603 Product overview: SF-0603F500-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F500-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 5A 32VDC 0603
50A 5A 32V 0603 Fuses ROHS
FUSE, 5A, 32VDC, SMD, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 5A, 32VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603F500-2TR-ND | 1361294-SF-0603F500-2 | 139-SF-0603F500-2 | SF-0603F500-2 | SF-0603F500-2 | 87W5990 |
| Product Name | Fuses | Circuit Protection - Fuses | 5A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, 5A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |