Bourns, Inc. Fuses - SF-1206S700-2 SF-1206S700-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 804142-SF-1206S700-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 5.684 Approvals: UL DC Cold Resistance: 0.0065 Ohms Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) Manufacturer Package: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 50A Part Number Series: SF-1206
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 804142-SF-1206S700-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 5.684 Approvals: UL DC Cold Resistance: 0.0065 Ohms Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) Manufacturer Package: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 50A Part Number Series: SF-1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206S700-2 - 804142-SF-1206S700-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-1206S700-2
804142-SF-1206S700-2
Fuses - SF-1206S700-2 804142-SF-1206S700-2
Manufacturer: Bourns Inc. Win Source Part Number: 804142-SF-1206S700-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 5.684 Approvals: UL DC Cold Resistance: 0.0065 Ohms Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) Manufacturer Package: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 50A Part Number Series: SF-1206

Manufacturer: Bourns Inc.
Win Source Part Number: 804142-SF-1206S700-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 5.684
Approvals: UL
DC Cold Resistance: 0.0065 Ohms
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
Manufacturer Package: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-1206

Buy Now
Singapore, Singapore
7A Circuit Protection Fuse
139-SF-1206S700-2
7A Circuit Protection Fuse 139-SF-1206S700-2
FUSE BOARD MOUNT 7A 32VDC 1206 Product overview: SF-1206S700-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S700-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 7A 32VDC 1206 Product overview: SF-1206S700-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S700-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 6925071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925071
Non Resettable Fuses 6925071
Fuse SMD 1206 7A T

Fuse SMD 1206 7A T

Supplier's Site
Non Resettable Fuses - 6925071P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925071P
Non Resettable Fuses 6925071P
Fuse SMD 1206 7A T

Fuse SMD 1206 7A T

Supplier's Site
Fuses - SF-1206S700-2TR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S700-2DKR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S700-2CT-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, 7A, 24Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns - 14P7192 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 7A, 24Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
14P7192
Fuse, 7A, 24Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns 14P7192
FUSE, 7A, 24VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:24VDC; Fuse Case Style:1206; Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 7A, 24VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:24VDC; Fuse Case Style:1206; Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 7A, 24Vdc, Smd, Slow Blow; Fuse Current Bourns - 87W6011 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 7A, 24Vdc, Smd, Slow Blow; Fuse Current Bourns
87W6011
Fuse, 7A, 24Vdc, Smd, Slow Blow; Fuse Current Bourns 87W6011
FUSE, 7A, 24VDC, SMD, SLOW BLOW; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:24VDC; Fuse Case Style:1206; Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 7A, 24VDC, SMD, SLOW BLOW; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:24VDC; Fuse Case Style:1206; Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses SF-1206S700-2
FUSE BOARD MOUNT 7A 32VDC 1206

FUSE BOARD MOUNT 7A 32VDC 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 804142-SF-1206S700-2 139-SF-1206S700-2 6925071 6925071P SF-1206S700-2TR-ND 14P7192 SF-1206S700-2
Product Name Fuses - SF-1206S700-2 7A Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses Fuses Fuse, 7A, 24Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns Circuit Protection - Fuses
Mounting SMD Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Rated Voltage 32 volts 24 volts 24 volts 32 volts
Rated Current 7 amps 7 amps 7 amps 7 amps 7 amps
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8555DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002445204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details