Fuse;Resettable;Fast
PTC RESET FUSE 6V 350MA 1206
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 70159971 | PFNF.035.2 |
| Product Name | Fuse;Resettable;Fast Acting;100A;Sz 1206;Dims 3.4x1.8x0.85mm;SMT;6VDC;PCB | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (Surface Mount Technology) |