Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF1200

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF1200 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF1200
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF1200
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.0086ohm Circuit Protection Fuse
150-RGEF1200
Through-Hole 0.0086ohm Circuit Protection Fuse 150-RGEF1200
PTC Resettable Fuse, 0.0086ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF1200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0086ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0086ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1200 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.0086ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF1200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0086ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0086ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 5176994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176994
Resettable Fuses 5176994
Polyswitch,resettabl e fuse,RGE 12A

Polyswitch,resettable fuse,RGE 12A

Supplier's Site
Resettable Fuses - 5176994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176994P
Resettable Fuses 5176994P
Polyswitch,resettabl e fuse,RGE 12A

Polyswitch,resettable fuse,RGE 12A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - RGEF1200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF1200
Circuit Protection - PTC Resettable Fuses RGEF1200
PTC RESET FUSE 16V 12A RADIAL

PTC RESET FUSE 16V 12A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RGEF1200 150-RGEF1200 5176994 5176994P RGEF1200
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.0086ohm Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 16 volts 16 volts
Unlock Full Specs
to access all available technical data