Manufacturer: Littelfuse Inc.
Win Source Part Number: 801759-PICOSMDC050S-
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 6V
Current - Max: 100A
Current - Trip (It): 1A
Time to Trip: 100ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm)
Resistance - Initial (Ri) (Min): 150 mOhms
Manufacturer Package: 0805 (2012 Metric), Concave
Current - Hold (Ih) (Maximum): 500mA
Thickness (Maximum): 0.037" (0.93mm)
Resistance - Post Trip (R1) (Maximum): 800 mOhms
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
PTC RESET FUSE 6V 500MA 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 801759-PICOSMDC050S-2 | PICOSMDC050S-2 |
| Product Name | PTC Resettable Fuses - PICOSMDC050S-2 | Circuit Protection - PTC Resettable Fuses |
| Mounting | SMD |