Bourns, Inc. Fuses SF-0603S250-2

Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603S250-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S250-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S250-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Non Resettable Fuses - 6925009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925009
Non Resettable Fuses 6925009
Fuse SMD 0603 2.5A T

Fuse SMD 0603 2.5A T

Supplier's Site
Non Resettable Fuses - 6925009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925009P
Non Resettable Fuses 6925009P
Fuse SMD 0603 2.5A T

Fuse SMD 0603 2.5A T

Supplier's Site
Fuses - SF-0603S250-2 - 1095193-SF-0603S250-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-0603S250-2
1095193-SF-0603S250-2
Fuses - SF-0603S250-2 1095193-SF-0603S250-2
Manufacturer: Bourns Inc. Win Source Part Number: 1095193-SF-0603S250- 2 Packaging: Reel - TR Current Rating: 2.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 105°C Nominal Melting - I2t: 0.2 Nominal Cold Resistance: 0.02 Ohm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1095193-SF-0603S250-2
Packaging: Reel - TR
Current Rating: 2.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 105°C
Nominal Melting - I2t: 0.2
Nominal Cold Resistance: 0.02 Ohm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5A Circuit Protection Fuse
139-SF-0603S250-2
2.5A Circuit Protection Fuse 139-SF-0603S250-2
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: SF-0603S250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S250-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: SF-0603S250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S250-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 0603, 2.5A; Fuse Current Bourns - 15P2487 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 2.5A; Fuse Current Bourns
15P2487
Fuse, Smd, 0603, 2.5A; Fuse Current Bourns 15P2487
FUSE, SMD, 0603, 2.5A; Fuse Current:2.5A; Product Range:SinglFuse Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 0603, 2.5A; Fuse Current:2.5A; Product Range:SinglFuse Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 2.5A, 32V, 0603; Fuse Current Bourns - 32AK7883 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 2.5A, 32V, 0603; Fuse Current Bourns
32AK7883
Smd Fuse, Slow Blow, 2.5A, 32V, 0603; Fuse Current Bourns 32AK7883
SMD FUSE, SLOW BLOW, 2.5A, 32V, 0603; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603S Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 2.5A, 32V, 0603; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses SF-0603S250-2
FUSE BOARD MOUNT 2.5A 32VDC 0603

FUSE BOARD MOUNT 2.5A 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SF-0603S250-2DKR-ND 6925009 6925009P 1095193-SF-0603S250-2 139-SF-0603S250-2 15P2487 32AK7883 SF-0603S250-2
Product Name Fuses Non Resettable Fuses Non Resettable Fuses Fuses - SF-0603S250-2 2.5A Circuit Protection Fuse Fuse, Smd, 0603, 2.5A; Fuse Current Bourns Smd Fuse, Slow Blow, 2.5A, 32V, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -40 to 105 C (-40 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD750V/900VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 900 volts
Rated Current 2800 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers