Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD100F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD100F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD100F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD100F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Singapore, Singapore
SMD 1.1A Circuit Protection Fuse
150-SMD100F-2
SMD 1.1A Circuit Protection Fuse 150-SMD100F-2
PTC Resettable Fuse, 1.1A Hold, 30VDC, 2-Term, SMD 2920 Product overview: SMD100F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD100F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.1A Hold, 30VDC, 2-Term, SMD 2920 Product overview: SMD100F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD100F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 5177054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177054
Resettable Fuses 5177054
Resettable fuse,SMT 1A

Resettable fuse,SMT 1A

Supplier's Site
Resettable Fuses - 5177054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177054P
Resettable Fuses 5177054P
Resettable fuse,SMT 1A

Resettable fuse,SMT 1A

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - SMD100F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
SMD100F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses SMD100F-2
30V 1.1A 40A 2.2A SMD,7.4x5.1mm Resettable Fuses ROHS

30V 1.1A 40A 2.2A SMD,7.4x5.1mm Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 30V, 1.1A, 2920; Pptc Case Style Littelfuse - 69K8048 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.1A, 2920; Pptc Case Style Littelfuse
69K8048
Fuse, Ptc Reset, 30V, 1.1A, 2920; Pptc Case Style Littelfuse 69K8048
FUSE, PTC RESET, 30V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 1.1A, 2920, Full Reel; Pptc Case Style Littelfuse - 99H2395 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.1A, 2920, Full Reel; Pptc Case Style Littelfuse
99H2395
Fuse, Ptc Reset, 30V, 1.1A, 2920, Full Reel; Pptc Case Style Littelfuse 99H2395
FUSE, PTC RESET, 30V, 1.1A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.1A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD100F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD100F-2
Circuit Protection - PTC Resettable Fuses SMD100F-2
PTC RESET FUSE 30V 1.1A 2SMD

PTC RESET FUSE 30V 1.1A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SMD100F-2 150-SMD100F-2 5177054 5177054P SMD100F-2 69K8048 SMD100F-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD 1.1A Circuit Protection Fuse Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 30V, 1.1A, 2920; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Voltage 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data