FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: SF-0603S300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S300-2 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 802550-SF-0603S300-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 0.21
Approvals: UL
DC Cold Resistance: 0.016 Ohms
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
Manufacturer Package: 0603
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-0603
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 3A 32VDC 0603
FUSE, 3A, 24VDC, SMD, SLOW BLOW; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603; Product Range:SF-0603S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 3A, 24VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603; Product Range:SF-0603S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 3A, 24VDC, SMD, SLOW BLOW; Fuse Current:3A; Product Range:SF-0603S Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-0603S300-2 | 802550-SF-0603S300-2 | 6925003 | 6925003P | SF-0603S300-2TR-ND | SF-0603S300-2 | 87W5994 | 15P2488 |
| Product Name | 3A Circuit Protection Fuse | Fuses - SF-0603S300-2 | Non Resettable Fuses | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Fuse, 3A, 24Vdc, Smd, Slow Blow; Fuse Current Bourns | Fuse, 3A, 24Vdc, Smd, Slow Blow; Fuse Current Bourns |
| Mounting | Surface Mount | SMD | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |