Bourns, Inc. Fuses SF-1206F500-2

Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206F500-2TR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F500-2CT-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F500-2DKR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
5A Circuit Protection Fuse
139-SF-1206F500-2
5A Circuit Protection Fuse 139-SF-1206F500-2
FUSE BOARD MOUNT 5A 32VDC 1206 Product overview: SF-1206F500-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F500-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 5A 32VDC 1206 Product overview: SF-1206F500-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F500-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - SF-1206F500-2 - 1095212-SF-1206F500-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-1206F500-2
1095212-SF-1206F500-2
Fuses - SF-1206F500-2 1095212-SF-1206F500-2
Manufacturer: Bourns Inc. Win Source Part Number: 1095212-SF-1206F500- 2 Packaging: Reel - TR Current Rating: 5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 105°C Nominal Melting - I2t: 0.966 Nominal Cold Resistance: 0.011 Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095212-SF-1206F500-2
Packaging: Reel - TR
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 105°C
Nominal Melting - I2t: 0.966
Nominal Cold Resistance: 0.011 Ohm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL - 103-SF-1206F500-2 - Utmel Electronic Limited
Hong Kong, China
Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL
103-SF-1206F500-2
Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL 103-SF-1206F500-2
Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL

Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL

Supplier's Site
Circuit Protection - Fuses SF-1206F500-2
FUSE BOARD MOUNT 5A 32VDC 1206

FUSE BOARD MOUNT 5A 32VDC 1206

Supplier's Site
Fuse, 5A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns - 87W6001 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns
87W6001
Fuse, 5A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns 87W6001
FUSE, 5A, 24VDC, SMD, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

FUSE, 5A, 24VDC, SMD, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

Supplier's Site
Fuse, 5A, 24Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns - 14P7180 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 24Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns
14P7180
Fuse, 5A, 24Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns 14P7180
FUSE, 5A, 24VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

FUSE, 5A, 24VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SF-1206F500-2TR-ND 139-SF-1206F500-2 1095212-SF-1206F500-2 103-SF-1206F500-2 SF-1206F500-2 87W6001
Product Name Fuses 5A Circuit Protection Fuse Fuses - SF-1206F500-2 Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL Circuit Protection - Fuses Fuse, 5A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT) Solderable (Surface Mount Technology); Surface Mount
Approvals / Standards UL RoHS RoHS; UL RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details